NationSkander California Corporation 5 Sets Quality Speed Skateboard Kit8902

Description
set of 40 Skateboard/Inline Skate bearings, bearings work in RollerBlades and even Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have solid fixed metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Seals: 2 Fixed Metal Shields Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 40 Bearings
Description
set of 40 Skateboard/Inline Skate bearings, bearings work in RollerBlades and even Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have solid fixed metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Seals: 2 Fixed Metal Shields Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 40 Bearings

Suppliers

Company
Product
Description
Supplier Links
5 Sets Quality Speed Skateboard - Kit8902 - NationSkander California Corporation
Anaheim, CA, USA
5 Sets Quality Speed Skateboard
Kit8902
5 Sets Quality Speed Skateboard Kit8902
set of 40 Skateboard/Inline Skate bearings, bearings work in RollerBlades and even Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have solid fixed metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608ZZ Ball Bearings Type: Deep Groove Ball Bearings Seals: 2 Fixed Metal Shields Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Quantity: 40 Bearings

set of 40 Skateboard/Inline Skate bearings, bearings work in RollerBlades and even Scooters, bearings are Deep Groove Radial Ball Bearings, bearings have solid fixed metal shields, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil.

  • Item: 608ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Seals: 2 Fixed Metal Shields
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 40 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8902
Product Name 5 Sets Quality Speed Skateboard
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details