NationSkander California Corporation 10 Bearing 6302-2RS 15x42x13 Sealed kit890

Description
10 Ball Bearings 6302-2RS, the 6302-2RS inner diameter is 15mm, 6302-2RS outer diameter is 42mm and the 6302-2RS width is 13mm, 6302-2RS is a popular size that could be used in many applications, 6302-2RS Bearings are made of Chrome Steel, 6302-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6302-2RS bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 42mm x 13mm Quantity: 10 Bearings Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 13,000 RPM
Description
10 Ball Bearings 6302-2RS, the 6302-2RS inner diameter is 15mm, 6302-2RS outer diameter is 42mm and the 6302-2RS width is 13mm, 6302-2RS is a popular size that could be used in many applications, 6302-2RS Bearings are made of Chrome Steel, 6302-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6302-2RS bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 42mm x 13mm Quantity: 10 Bearings Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 13,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6302-2RS 15x42x13 Sealed - kit890 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6302-2RS 15x42x13 Sealed
kit890
10 Bearing 6302-2RS 15x42x13 Sealed kit890
10 Ball Bearings 6302-2RS, the 6302-2RS inner diameter is 15mm, 6302-2RS outer diameter is 42mm and the 6302-2RS width is 13mm, 6302-2RS is a popular size that could be used in many applications, 6302-2RS Bearings are made of Chrome Steel, 6302-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6302-2RS bearings are pre-lubricated with grease. Item: Radial Deep Groove Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 42mm x 13mm Quantity: 10 Bearings Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 13,000 RPM

10 Ball Bearings 6302-2RS, the 6302-2RS inner diameter is 15mm, 6302-2RS outer diameter is 42mm and the 6302-2RS width is 13mm, 6302-2RS is a popular size that could be used in many applications, 6302-2RS Bearings are made of Chrome Steel, 6302-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6302-2RS bearings are pre-lubricated with grease.

  • Item: Radial Deep Groove Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 42mm x 13mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 11,400 N
  • Static load rating Cor: 5,400 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit890
Product Name 10 Bearing 6302-2RS 15x42x13 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS16275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details