NationSkander California Corporation 7004B Bearing Angular Contact 20x42x12 Kit8888

Description
7004B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7004B Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 20mm x 42mm x 12mm/metric inner diameter: 20mm outer diameter: 42mm Width: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 10,300 N Static load rating Cor: 6,050 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 20,000 RPM
Description
7004B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7004B Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 20mm x 42mm x 12mm/metric inner diameter: 20mm outer diameter: 42mm Width: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 10,300 N Static load rating Cor: 6,050 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7004B Bearing Angular Contact 20x42x12 - Kit8888 - NationSkander California Corporation
Anaheim, CA, USA
7004B Bearing Angular Contact 20x42x12
Kit8888
7004B Bearing Angular Contact 20x42x12 Kit8888
7004B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7004B Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 20mm x 42mm x 12mm/metric inner diameter: 20mm outer diameter: 42mm Width: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Dynamic load rating Cr: 10,300 N Static load rating Cor: 6,050 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 20,000 RPM

7004B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel.

  • Item: 7004B Bearing
  • Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing)
  • Dimensions: 20mm x 42mm x 12mm/metric
  • inner diameter: 20mm
  • outer diameter: 42mm
  • Width: 12mm
  • Size: 20 x 42 x 12 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 10,300 N
  • Static load rating Cor: 6,050 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
    • Oil Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8888
Product Name 7004B Bearing Angular Contact 20x42x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details