NationSkander California Corporation 7003B Bearing Angular Contact 17x35x10 Kit8887

Description
7003B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7003B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 17mm x 35mm x 10mm/metric inner diameter: 17mm outer diameter: 35mm Width: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,400 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 22,000 RPM
Description
7003B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7003B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 17mm x 35mm x 10mm/metric inner diameter: 17mm outer diameter: 35mm Width: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,400 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7003B Bearing Angular Contact 17x35x10 - Kit8887 - NationSkander California Corporation
Anaheim, CA, USA
7003B Bearing Angular Contact 17x35x10
Kit8887
7003B Bearing Angular Contact 17x35x10 Kit8887
7003B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7003B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 17mm x 35mm x 10mm/metric inner diameter: 17mm outer diameter: 35mm Width: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 6,400 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 22,000 RPM

7003B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel.

  • Item: 7003B Ball Bearing
  • Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing)
  • Dimensions: 17mm x 35mm x 10mm/metric
  • inner diameter: 17mm
  • outer diameter: 35mm
  • Width: 10mm
  • Size: 17 x 35 x 10 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,400 N
  • Static load rating Cor: 3,800 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
    • Oil Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8887
Product Name 7003B Bearing Angular Contact 17x35x10
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details