NationSkander California Corporation 627-2RS Ceramic Bearing Sealed ABEC-5 Oil 7x22x7 Kit8884

Description
627-2RS Sealed Ball Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 627-2RS bearing is made of Chrome Steel with Ceramic Balls and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 627-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 627-2RS bearing is lubricated with Oil. Item: 627-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Quality: ABEC-5 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 7mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 7 x 22 x 7 mm Quantity: One Bearing Equal: 627-2RS1 & 627-2RZ
Description
627-2RS Sealed Ball Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 627-2RS bearing is made of Chrome Steel with Ceramic Balls and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 627-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 627-2RS bearing is lubricated with Oil. Item: 627-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Quality: ABEC-5 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 7mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 7 x 22 x 7 mm Quantity: One Bearing Equal: 627-2RS1 & 627-2RZ

Suppliers

Company
Product
Description
Supplier Links
627-2RS Ceramic Bearing Sealed ABEC-5 Oil 7x22x7 - Kit8884 - NationSkander California Corporation
Anaheim, CA, USA
627-2RS Ceramic Bearing Sealed ABEC-5 Oil 7x22x7
Kit8884
627-2RS Ceramic Bearing Sealed ABEC-5 Oil 7x22x7 Kit8884
627-2RS Sealed Ball Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 627-2RS bearing is made of Chrome Steel with Ceramic Balls and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 627-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 627-2RS bearing is lubricated with Oil. Item: 627-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Quality: ABEC-5 Lubrication: Oil Cage: Chrome Steel Material: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 7mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 7 x 22 x 7 mm Quantity: One Bearing Equal: 627-2RS1 & 627-2RZ

627-2RS Sealed Ball Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 627-2RS bearing is made of Chrome Steel with Ceramic Balls and Chrome steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 627-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, 627-2RS bearing is lubricated with Oil.

  • Item: 627-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Balls: Ceramic
  • Quality: ABEC-5
  • Lubrication: Oil
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 7mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 7mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 7 x 22 x 7 mm
  • Quantity: One Bearing
  • Equal: 627-2RS1 & 627-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8884
Product Name 627-2RS Ceramic Bearing Sealed ABEC-5 Oil 7x22x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details