Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAZY SUSAN BEARINGS
NATIONSKANDER CALIFORNIA CORPORATION
KIT8883 -- 500 LBS CAPACITY 6
NationSkander California Corporation
500 lbs Capacity 6
Kit8883
Description
500 lbs Capacity 6" Lazy Susan Bearing 5/16 Thick 6" square plate 1/4" ball bearings 500 lbs. max 15" to 30" turntable dia Zinc plated 5/16" Thick
NationSkander California Corporation
Done
Description
500 lbs Capacity 6" Lazy Susan Bearing 5/16 Thick 6" square plate 1/4" ball bearings 500 lbs. max 15" to 30" turntable dia Zinc plated 5/16" Thick
Suppliers
Company
Product
Description
Supplier Links
NationSkander California Corporation
Anaheim, CA, USA
500 lbs Capacity 6
Kit8883
500 lbs Capacity 6
Kit8883
500 lbs Capacity 6" Lazy Susan Bearing 5/16 Thick 6" square plate 1/4" ball bearings 500 lbs. max 15" to 30" turntable dia Zinc plated 5/16" Thick
500 lbs Capacity 6" Lazy Susan Bearing 5/16 Thick
6" square plate
1/4" ball bearings
500 lbs. max
15" to 30" turntable dia
Zinc plated
5/16" Thick
Supplier's Site
Technical Specifications
NationSkander California Corporation
Product Category
Lazy Susan Bearings
Product Number
Kit8883
Product Name
500 lbs Capacity 6
Unlock Full Specs
to access all available technical data
Similar Products
Triangle Manufacturing Company
Lazy Susan Bearings
3C
Specs
Shape / Type
Square
Size
3 inch (76.2 mm)
Load Capacity
200 lbs (90.7 kg)
View Details
Triangle Manufacturing Company
Lazy Susan Bearings
4C
Specs
Shape / Type
Square
Size
4 inch (102 mm)
Load Capacity
300 lbs (136 kg)
View Details
Triangle Manufacturing Company
Lazy Susan Bearings
9C
Specs
Shape / Type
Circular
Size
9 inch (229 mm)
Load Capacity
750 lbs (340 kg)
View Details
Triangle Manufacturing Company
Lazy Susan Bearings
6C
Specs
Shape / Type
Square
Size
6 inch (152 mm)
Load Capacity
500 lbs (227 kg)
View Details