NationSkander California Corporation 7001B Bearing 12x28x8 Angular Contact Kit8873

Description
7001B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7001B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 12mm x 28mm x 8mm/metric inner diameter: 12mm outer diameter: 28mm Width: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,050 N Static load rating Cor: 2,710 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 29,000 RPM
Description
7001B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7001B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 12mm x 28mm x 8mm/metric inner diameter: 12mm outer diameter: 28mm Width: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,050 N Static load rating Cor: 2,710 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 29,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7001B Bearing 12x28x8 Angular Contact - Kit8873 - NationSkander California Corporation
Anaheim, CA, USA
7001B Bearing 12x28x8 Angular Contact
Kit8873
7001B Bearing 12x28x8 Angular Contact Kit8873
7001B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7001B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 12mm x 28mm x 8mm/metric inner diameter: 12mm outer diameter: 28mm Width: 8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,050 N Static load rating Cor: 2,710 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 29,000 RPM

7001B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel.

  • Item: 7001B Ball Bearing
  • Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing)
  • Dimensions: 12mm x 28mm x 8mm/metric
  • inner diameter: 12mm
  • outer diameter: 28mm
  • Width: 8mm
  • Size: 12 x 28 x 8 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 5,050 N
  • Static load rating Cor: 2,710 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
    • Oil Lubrication: 29,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8873
Product Name 7001B Bearing 12x28x8 Angular Contact
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P16275G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details