NationSkander California Corporation 7000B Bearing Angular Contact 10x26x8 Kit8872

Description
7000B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel. Item: 7000B Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 10mm x 26mm x 8mm/Metric inner diameter: 10mm outer diameter: 26mm Width: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,000 N Static load rating Cor: 2,340 N Limiting Speed: Grease Lubrication: 23,000 RPM Oil Lubrication: 31,000 RPM
Description
7000B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel. Item: 7000B Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 10mm x 26mm x 8mm/Metric inner diameter: 10mm outer diameter: 26mm Width: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,000 N Static load rating Cor: 2,340 N Limiting Speed: Grease Lubrication: 23,000 RPM Oil Lubrication: 31,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7000B Bearing Angular Contact 10x26x8 - Kit8872 - NationSkander California Corporation
Anaheim, CA, USA
7000B Bearing Angular Contact 10x26x8
Kit8872
7000B Bearing Angular Contact 10x26x8 Kit8872
7000B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel. Item: 7000B Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 10mm x 26mm x 8mm/Metric inner diameter: 10mm outer diameter: 26mm Width: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,000 N Static load rating Cor: 2,340 N Limiting Speed: Grease Lubrication: 23,000 RPM Oil Lubrication: 31,000 RPM

7000B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel.

  • Item: 7000B Bearing
  • Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing)
  • Dimensions: 10mm x 26mm x 8mm/Metric
  • inner diameter: 10mm
  • outer diameter: 26mm
  • Width: 8mm
  • Size: 10 x 26 x 8 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 5,000 N
  • Static load rating Cor: 2,340 N
  • Limiting Speed:
    • Grease Lubrication: 23,000 RPM
    • Oil Lubrication: 31,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8872
Product Name 7000B Bearing Angular Contact 10x26x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details