NationSkander California Corporation Set 23 Bearing Associated RC10 GT/ST/Team kit887

Description
High Quality Complete set Ball Bearings for ASSOCIATED RC10 GT/ ST / Team , Set Contains 23 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: ASSOCIATED RC10 GT/ ST / Team Closures: 2 Metal Shields Quantity: 23 Pcs.
Description
High Quality Complete set Ball Bearings for ASSOCIATED RC10 GT/ ST / Team , Set Contains 23 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: ASSOCIATED RC10 GT/ ST / Team Closures: 2 Metal Shields Quantity: 23 Pcs.

Suppliers

Company
Product
Description
Supplier Links
Set 23 Bearing Associated RC10 GT/ST/Team - kit887 - NationSkander California Corporation
Anaheim, CA, USA
Set 23 Bearing Associated RC10 GT/ST/Team
kit887
Set 23 Bearing Associated RC10 GT/ST/Team kit887
High Quality Complete set Ball Bearings for ASSOCIATED RC10 GT/ ST / Team , Set Contains 23 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: ASSOCIATED RC10 GT/ ST / Team Closures: 2 Metal Shields Quantity: 23 Pcs.

High Quality Complete set Ball Bearings for ASSOCIATED RC10 GT/ ST / Team , Set Contains 23 Bearings. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: ASSOCIATED RC10 GT/ ST / Team
  • Closures: 2 Metal Shields
  • Quantity: 23 Pcs.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit887
Product Name Set 23 Bearing Associated RC10 GT/ST/Team
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details
Ball Bearings - 2058833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details