NationSkander California Corporation SBPP202-10 FYH Bearing 5/8 Kit8868

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP202-10 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202-10 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP202-10 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP202-10 FYH Bearing 5/8 - Kit8868 - NationSkander California Corporation
Anaheim, CA, USA
SBPP202-10 FYH Bearing 5/8
Kit8868
SBPP202-10 FYH Bearing 5/8 Kit8868
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP202-10 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202-10 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SBPP202-10 Bearing
  • Type: Steel plate pillow Bearing
  • Bolt Size: 5/16"
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8868
Product Name SBPP202-10 FYH Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details