NationSkander California Corporation SBPP201-8 FYH Bearing 1/2 Kit8867

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP201-8 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB201-8 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP201-8 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB201-8 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP201-8 FYH Bearing 1/2 - Kit8867 - NationSkander California Corporation
Anaheim, CA, USA
SBPP201-8 FYH Bearing 1/2
Kit8867
SBPP201-8 FYH Bearing 1/2 Kit8867
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP201-8 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB201-8 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SBPP201-8 Bearing
  • Type: Steel plate pillow Bearing
  • Bolt Size: 5/16"
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB201-8
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8867
Product Name SBPP201-8 FYH Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-90 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details