NationSkander California Corporation FYH Bearing SBPFL205-14 7/8 Kit8865

Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL205-14 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-14 Quantity: One bearing
Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL205-14 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPFL205-14 7/8 - Kit8865 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPFL205-14 7/8
Kit8865
FYH Bearing SBPFL205-14 7/8 Kit8865
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL205-14 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-14 Quantity: One bearing

Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPFL205-14 Bearing
  • Type: Stamped steel plate oval two-bolt flange units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: SB205-14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8865
Product Name FYH Bearing SBPFL205-14 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3718 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details