NationSkander California Corporation FYH Bearing SBPFL204-12 3/4 Kit8864

Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL204-12 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing
Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL204-12 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPFL204-12 3/4 - Kit8864 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPFL204-12 3/4
Kit8864
FYH Bearing SBPFL204-12 3/4 Kit8864
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL204-12 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing

Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPFL204-12 Bearing
  • Type: Stamped steel plate oval two-bolt flange units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: SB204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8864
Product Name FYH Bearing SBPFL204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details