NationSkander California Corporation FYH Bearing SBPF204-12 3/4 Kit8859

Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF204-12 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing
Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF204-12 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPF204-12 3/4 - Kit8859 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPF204-12 3/4
Kit8859
FYH Bearing SBPF204-12 3/4 Kit8859
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF204-12 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing

Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPF204-12 Bearing
  • Type: Stamped steel plate round three-bolt flange type units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: SB204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit8859
Product Name FYH Bearing SBPF204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 480 lbs (218 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Mounted Pillow Blocks - NMSLA - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.8750 to 1.44 inch (22.22 to 36.51 mm)
Housing Plastic / Polymer
View Details