NationSkander California Corporation FYH Bearing UCHA205-16 1 Kit8856

Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCHA205-16 Bearing Type: Hanger type Bearing Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing
Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCHA205-16 Bearing Type: Hanger type Bearing Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCHA205-16 1 - Kit8856 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCHA205-16 1
Kit8856
FYH Bearing UCHA205-16 1 Kit8856
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCHA205-16 Bearing Type: Hanger type Bearing Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Application is Screw conveyor

  • Item: UCHA205-16 Bearing
  • Type: Hanger type Bearing
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8856
Product Name FYH Bearing UCHA205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details