NationSkander California Corporation FYH Bearing UCHA201-8 1/2 Kit8852

Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCHA201-8 Bearing Type: Hanger type Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing
Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCHA201-8 Bearing Type: Hanger type Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCHA201-8 1/2 - Kit8852 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCHA201-8 1/2
Kit8852
FYH Bearing UCHA201-8 1/2 Kit8852
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCHA201-8 Bearing Type: Hanger type Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Application is Screw conveyor

  • Item: UCHA201-8 Bearing
  • Type: Hanger type Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201-8
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8852
Product Name FYH Bearing UCHA201-8 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS2512M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details