NationSkander California Corporation 10 Bearing MR93ZZ 3x9x4 kit885

Description
10 Double Shielded Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 160 N Limiting Speed: Grease Lubrication: 60,000 RPM
Description
10 Double Shielded Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 160 N Limiting Speed: Grease Lubrication: 60,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing MR93ZZ 3x9x4 - kit885 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing MR93ZZ 3x9x4
kit885
10 Bearing MR93ZZ 3x9x4 kit885
10 Double Shielded Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 430 N Static load rating Cor: 160 N Limiting Speed: Grease Lubrication: 60,000 RPM

10 Double Shielded Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 9mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 430 N
  • Static load rating Cor: 160 N
  • Limiting Speed:
    • Grease Lubrication: 60,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit885
Product Name 10 Bearing MR93ZZ 3x9x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details