NationSkander California Corporation FYH Bearing UCFB202-10 5/8 Kit8848

Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB202-10 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing
Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB202-10 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFB202-10 5/8 - Kit8848 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFB202-10 5/8
Kit8848
FYH Bearing UCFB202-10 5/8 Kit8848
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB202-10 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Application is Screw conveyor

  • Item: UCFB202-10 Bearing
  • Type: Three bolt Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8848
Product Name FYH Bearing UCFB202-10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details