NationSkander California Corporation FYH Bearing UCFA204-12 3/4 Kit8844

Description
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA204-12 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC204-12 Quantity: One bearing
Description
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA204-12 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFA204-12 3/4 - Kit8844 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFA204-12 3/4
Kit8844
FYH Bearing UCFA204-12 3/4 Kit8844
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA204-12 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC204-12 Quantity: One bearing

This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled.
Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible.

  • Item: UCFA204-12 Bearing
  • Type: Adjustable oval two-bolt Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bolt Size: 5/16"
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8844
Product Name FYH Bearing UCFA204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details