NationSkander California Corporation UCFA202-10 FYH Adjustable oval two-bolt Flanged Bearing 5/8 Kit8843

Description
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA202-10 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC202-10 Quantity: One bearing
Description
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA202-10 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFA202-10 FYH Adjustable oval two-bolt Flanged Bearing 5/8 - Kit8843 - NationSkander California Corporation
Anaheim, CA, USA
UCFA202-10 FYH Adjustable oval two-bolt Flanged Bearing 5/8
Kit8843
UCFA202-10 FYH Adjustable oval two-bolt Flanged Bearing 5/8 Kit8843
This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled. Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible. Item: UCFA202-10 Bearing Type: Adjustable oval two-bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC202-10 Quantity: One bearing

This oval flange type unit allows for anglular adjustment with a supporting point as the shaft center.when the bearing unit is installed, the bearing works fine adjustment of the supporting location for the shaft center is enabled.
Since the bolthole center of this unit is the same as that of the diagonal bolthole center of the square four-bolt flange unit and oval two-bolt flange unit, they are all compatible.

  • Item: UCFA202-10 Bearing
  • Type: Adjustable oval two-bolt Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bolt Size: 5/16"
  • Bearing No: UC202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8843
Product Name UCFA202-10 FYH Adjustable oval two-bolt Flanged Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details