NationSkander California Corporation FYH Bearing UCT205-16 1 Kit8841

Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT205-16 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-16 Quantity: One bearing
Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT205-16 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCT205-16 1 - Kit8841 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCT205-16 1
Kit8841
FYH Bearing UCT205-16 1 Kit8841
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT205-16 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-16 Quantity: One bearing

The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications is Belt conveyor, bearing is used where the shaft distance must be adjusted.

  • Item: UCT205-16 Bearing
  • Type: Take Up Mounted Bearing
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bolt Size: 3/8"
  • Bearing No: UC205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Take-up Bearings
Product Number Kit8841
Product Name FYH Bearing UCT205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
View Details
Rexnord MT55108 Take-up Blocks Rex Spherical Roller Bearings - MT55108 - RegalRexnord
Specs
Component Take-up Bearing
Design Units Inch
Bore Diameter 1.5 inch (38.1 mm)
View Details
Bearing Take-Up Units -  - SKF/North America
SKF/North America
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details
Bearing Take-Up Units -  - SKF/Global
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details