NationSkander California Corporation 10 Bearing 5x10 Open 5x10x3 kit884

Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Chrome Steel. Item: Ball Bearings Type: Deep groove ball bearings Shields: Open Size: 5mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM Oil Lubrication: 65,000 RPM
Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Chrome Steel. Item: Ball Bearings Type: Deep groove ball bearings Shields: Open Size: 5mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM Oil Lubrication: 65,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x10 Open 5x10x3 - kit884 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x10 Open 5x10x3
kit884
10 Bearing 5x10 Open 5x10x3 kit884
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Chrome Steel. Item: Ball Bearings Type: Deep groove ball bearings Shields: Open Size: 5mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM Oil Lubrication: 65,000 RPM

10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 10mm x 3mm. Bearings are made of Chrome Steel.

  • Item: Ball Bearings
  • Type: Deep groove ball bearings
  • Shields: Open
  • Size: 5mm x 10mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 210 N
  • Limiting Speed:
    • Grease Lubrication: 55,000 RPM
    • Oil Lubrication: 65,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit884
Product Name 10 Bearing 5x10 Open 5x10x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details