NationSkander California Corporation FYH Bearing UCT202-10 5/8 Kit8838

Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT202-10 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC202-10 Quantity: One bearing
Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT202-10 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCT202-10 5/8 - Kit8838 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCT202-10 5/8
Kit8838
FYH Bearing UCT202-10 5/8 Kit8838
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT202-10 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bolt Size: 5/16" Bearing No: UC202-10 Quantity: One bearing

The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications is Belt conveyor, bearing is used where the shaft distance must be adjusted.

  • Item: UCT202-10 Bearing
  • Type: Take Up Mounted Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bolt Size: 5/16"
  • Bearing No: UC202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8838
Product Name FYH Bearing UCT202-10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2058784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details