NationSkander California Corporation FYH UCFC205-14 7/8 Kit8834

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC205-14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC205-14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC205-14 7/8 - Kit8834 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC205-14 7/8
Kit8834
FYH UCFC205-14 7/8 Kit8834
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC205-14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC205-14 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bolt Size: 3/8"
  • Bearing No: UC205-14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8834
Product Name FYH UCFC205-14 7/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details