NationSkander California Corporation UCF205-16 FYH Square Flanged Bearing 1 Kit8823

Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF205-16 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing
Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF205-16 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCF205-16 FYH Square Flanged Bearing 1 - Kit8823 - NationSkander California Corporation
Anaheim, CA, USA
UCF205-16 FYH Square Flanged Bearing 1
Kit8823
UCF205-16 FYH Square Flanged Bearing 1 Kit8823
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF205-16 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required

  • Item: UCF205-16 Bearing
  • Type: Four bolt Flanged Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8823
Product Name UCF205-16 FYH Square Flanged Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details