NationSkander California Corporation UCF204-12 FYH Square Flanged Bearing 3/4 Kit8821

Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF204-12 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing
Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF204-12 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCF204-12 FYH Square Flanged Bearing 3/4 - Kit8821 - NationSkander California Corporation
Anaheim, CA, USA
UCF204-12 FYH Square Flanged Bearing 3/4
Kit8821
UCF204-12 FYH Square Flanged Bearing 3/4 Kit8821
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF204-12 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required

  • Item: UCF204-12 Bearing
  • Type: Four bolt Flanged Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8821
Product Name UCF204-12 FYH Square Flanged Bearing 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details