NationSkander California Corporation UCF202-10 FYH Square Flanged Bearing 5/8 Kit8820

Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF202-10 Bearing Type: Four Bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing
Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF202-10 Bearing Type: Four Bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCF202-10 FYH Square Flanged Bearing 5/8 - Kit8820 - NationSkander California Corporation
Anaheim, CA, USA
UCF202-10 FYH Square Flanged Bearing 5/8
Kit8820
UCF202-10 FYH Square Flanged Bearing 5/8 Kit8820
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF202-10 Bearing Type: Four Bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required

  • Item: UCF202-10 Bearing
  • Type: Four Bolt Flanged Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8820
Product Name UCF202-10 FYH Square Flanged Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details