NationSkander California Corporation UCF201-8 FYH Bearing Square Flanged 1/2 Kit8819

Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF201-8 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing
Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF201-8 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCF201-8 FYH Bearing Square Flanged 1/2 - Kit8819 - NationSkander California Corporation
Anaheim, CA, USA
UCF201-8 FYH Bearing Square Flanged 1/2
Kit8819
UCF201-8 FYH Bearing Square Flanged 1/2 Kit8819
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF201-8 Bearing Type: Four bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required

  • Item: UCF201-8 Bearing
  • Type: Four bolt Flanged Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201-8
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8819
Product Name UCF201-8 FYH Bearing Square Flanged 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details