NationSkander California Corporation FYH Bearing UCFL204-12E 3/4 kit8816

Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL204-12E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing
Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL204-12E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL204-12E 3/4 - kit8816 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL204-12E 3/4
kit8816
FYH Bearing UCFL204-12E 3/4 kit8816
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited. Item: UCFL204-12E Bearing Type: Mounted Bearings Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications are Roller conveyor and environments where mounting area is limited.

  • Item: UCFL204-12E Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/16"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8816
Product Name FYH Bearing UCFL204-12E 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details