NationSkander California Corporation FYH Bearing UCFL205-14E 7/8 kit8812

Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications is Roller conveyor and environments where mounting area is limited. Item: UCFL205-14E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One bearing
Description
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications is Roller conveyor and environments where mounting area is limited. Item: UCFL205-14E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL205-14E 7/8 - kit8812 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL205-14E 7/8
kit8812
FYH Bearing UCFL205-14E 7/8 kit8812
This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications is Roller conveyor and environments where mounting area is limited. Item: UCFL205-14E Bearing Type: Mounted Bearings Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One bearing

This two-bolt flange has a bolthole center dimension equal to that of the diagonal bolthole center of the four-bolt flange. Therefore, the two different styles are compatible, however, the two-bolt style utilizes less space and also weighs less. Applications is Roller conveyor and environments where mounting area is limited.

  • Item: UCFL205-14E Bearing
  • Type: Mounted Bearings
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8812
Product Name FYH Bearing UCFL205-14E 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details