NationSkander California Corporation FYH Bearing UCPH205-14 7/8 kit8810

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH205-14 Bearing Type: high centerheight pillow unit Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH205-14 Bearing Type: high centerheight pillow unit Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPH205-14 7/8 - kit8810 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPH205-14 7/8
kit8810
FYH Bearing UCPH205-14 7/8 kit8810
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH205-14 Bearing Type: high centerheight pillow unit Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-14 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH205-14 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number kit8810
Product Name FYH Bearing UCPH205-14 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details