NationSkander California Corporation FYH Bearing UCPH205-16 1 kit8809

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH205-16 Bearing Type: high centerheight pillow unit Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH205-16 Bearing Type: high centerheight pillow unit Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPH205-16 1 - kit8809 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPH205-16 1
kit8809
FYH Bearing UCPH205-16 1 kit8809
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH205-16 Bearing Type: high centerheight pillow unit Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH205-16 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8809
Product Name FYH Bearing UCPH205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 291588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details