NationSkander California Corporation FYH Bearing UCPA205-16 1 kit8808

Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA205-16 Bearing Type: Tapped-base pillow units Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing
Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA205-16 Bearing Type: Tapped-base pillow units Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPA205-16 1 - kit8808 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPA205-16 1
kit8808
FYH Bearing UCPA205-16 1 kit8808
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA205-16 Bearing Type: Tapped-base pillow units Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space

  • Item: UCPA205-16 Bearing
  • Type: Tapped-base pillow units
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number kit8808
Product Name FYH Bearing UCPA205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB20 - TSPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1500 lbs (680 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20723 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.44 inch (36.51 mm)
View Details
2 suppliers