NationSkander California Corporation FYH Bearing UCPA205-16 1 kit8808

Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA205-16 Bearing Type: Tapped-base pillow units Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing
Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA205-16 Bearing Type: Tapped-base pillow units Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPA205-16 1 - kit8808 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPA205-16 1
kit8808
FYH Bearing UCPA205-16 1 kit8808
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA205-16 Bearing Type: Tapped-base pillow units Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space

  • Item: UCPA205-16 Bearing
  • Type: Tapped-base pillow units
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: UC205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8808
Product Name FYH Bearing UCPA205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details