NationSkander California Corporation FYH Bearing UCPA202-10 5/8 kit8805

Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA202-10 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing
Description
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA202-10 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPA202-10 5/8 - kit8805 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPA202-10 5/8
kit8805
FYH Bearing UCPA202-10 5/8 kit8805
This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space Item: UCPA202-10 Bearing Type: Tapped-base pillow units Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

This pillow type unit is designed to reduce mounting space, it is installed for machines with the two tapped holes on the bottom of the housing.Applications are Conveyors and areas with limited mounting space

  • Item: UCPA202-10 Bearing
  • Type: Tapped-base pillow units
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number kit8805
Product Name FYH Bearing UCPA202-10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN8OPN - TTWN-8-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 460 lbs (209 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Mounted Bearing and Pillow Block Units -  - NSK Americas
Specs
Bearing Type Ball (optional feature); Plain (optional feature); Needle Roller (optional feature); Cylindrical Roller (optional feature); Tapered Roller (optional feature)
Bearing / Housing Features Plummer Block
Bearing Bearing Steel (optional feature); Bronze (optional feature); Stainless Steel (optional feature)
View Details