NationSkander California Corporation FYH Bearing UCP205-16 1 kit8803

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. it is used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP205-16 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Dynamic Load (Cr): 14 KN Basic Static Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. it is used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP205-16 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Dynamic Load (Cr): 14 KN Basic Static Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP205-16 1 - kit8803 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP205-16 1
kit8803
FYH Bearing UCP205-16 1 kit8803
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. it is used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCP205-16 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Dynamic Load (Cr): 14 KN Basic Static Load (Cor): 7.85 KN Bearing No: UC205-16 Quantity: One bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. it is used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCP205-16 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8"
  • Basic Dynamic Load (Cr): 14 KN
  • Basic Static Load (Cor): 7.85 KN
  • Bearing No: UC205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8803
Product Name FYH Bearing UCP205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details