NationSkander California Corporation 10 Bearing 6201-2RS 12x32x10 Sealed kit880

Description
6201-2RS Sealed Ball Bearings, inner diameter is 12mm, outer diameter is 32mm and width is 10mm, 6201-2RS Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6201-2RS Ball Bearings Type: Deep Groove Ball Bearings Size: 12mm x 32mm x 10mm Inner Diameter: 12mm Outer Diameter: 32mm Width: 10mm Closures: Rubber Seals 6201-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6201-2RS Sealed Ball Bearings, inner diameter is 12mm, outer diameter is 32mm and width is 10mm, 6201-2RS Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6201-2RS Ball Bearings Type: Deep Groove Ball Bearings Size: 12mm x 32mm x 10mm Inner Diameter: 12mm Outer Diameter: 32mm Width: 10mm Closures: Rubber Seals 6201-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6201-2RS 12x32x10 Sealed - kit880 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6201-2RS 12x32x10 Sealed
kit880
10 Bearing 6201-2RS 12x32x10 Sealed kit880
6201-2RS Sealed Ball Bearings, inner diameter is 12mm, outer diameter is 32mm and width is 10mm, 6201-2RS Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 6201-2RS Ball Bearings Type: Deep Groove Ball Bearings Size: 12mm x 32mm x 10mm Inner Diameter: 12mm Outer Diameter: 32mm Width: 10mm Closures: Rubber Seals 6201-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

6201-2RS Sealed Ball Bearings, inner diameter is 12mm, outer diameter is 32mm and width is 10mm, 6201-2RS Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 6201-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Size: 12mm x 32mm x 10mm
  • Inner Diameter: 12mm
  • Outer Diameter: 32mm
  • Width: 10mm
  • Closures: Rubber Seals
  • 6201-2RS Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit880
Product Name 10 Bearing 6201-2RS 12x32x10 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details