NationSkander California Corporation 6903-2RS Full Ceramic Sealed Bearing 17x30x7 ZrO2 Kit8796

Description
6903-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6903-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 2mm Width/Height/thickne ss: 7mm Size: 17 x 30 x 7 mm Quantity: One Bearing
Description
6903-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6903-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 2mm Width/Height/thickne ss: 7mm Size: 17 x 30 x 7 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
6903-2RS Full Ceramic Sealed Bearing 17x30x7 ZrO2 - Kit8796 - NationSkander California Corporation
Anaheim, CA, USA
6903-2RS Full Ceramic Sealed Bearing 17x30x7 ZrO2
Kit8796
6903-2RS Full Ceramic Sealed Bearing 17x30x7 ZrO2 Kit8796
6903-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6903-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 2mm Width/Height/thickne ss: 7mm Size: 17 x 30 x 7 mm Quantity: One Bearing

6903-2RS Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 30mm and the width is 7mm, Bearing is made of ZrO2 Ceramic Zirconium oxide.

  • Item: 6903-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZRO2 Ceramic
  • Closures: PTFE covers
  • Inner/outer races: ZRO2 Ceramic
  • Dimensions: 17mm x 30mm x 7mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 2mm
  • Width/Height/thickness: 7mm
  • Size: 17 x 30 x 7 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8796
Product Name 6903-2RS Full Ceramic Sealed Bearing 17x30x7 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details