NationSkander California Corporation 6902-2RS Full Ceramic Sealed Bearing 15x28x7 ZrO2 Kit8795

Description
6902-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6902-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Quantity: One Bearing Bearing Size: 15mm x 28mm x 7mm Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 2mm Width/Height/thickne ss: 7mm
Description
6902-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6902-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Quantity: One Bearing Bearing Size: 15mm x 28mm x 7mm Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 2mm Width/Height/thickne ss: 7mm

Suppliers

Company
Product
Description
Supplier Links
6902-2RS Full Ceramic Sealed Bearing 15x28x7 ZrO2 - Kit8795 - NationSkander California Corporation
Anaheim, CA, USA
6902-2RS Full Ceramic Sealed Bearing 15x28x7 ZrO2
Kit8795
6902-2RS Full Ceramic Sealed Bearing 15x28x7 ZrO2 Kit8795
6902-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6902-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Quantity: One Bearing Bearing Size: 15mm x 28mm x 7mm Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 2mm Width/Height/thickne ss: 7mm

6902-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.

  • Item: 6902-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZRO2 Ceramic
  • Closures: PTFE covers
  • Inner/outer races: ZRO2 Ceramic
  • Quantity: One Bearing
  • Bearing Size: 15mm x 28mm x 7mm
  • Dimensions: 15mm x 28mm x 7mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 2mm
  • Width/Height/thickness: 7mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8795
Product Name 6902-2RS Full Ceramic Sealed Bearing 15x28x7 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details