NationSkander California Corporation 6901-2RS Full Ceramic Sealed Bearing 12x24x6 ZrO2 Kit8794

Description
6901-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6901-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Quantity: One Bearing Dimensions: 12 mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 2mm Width/Height/thickne ss: 6mm Bearing Size: 12 x 24 x 6 mm
Description
6901-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6901-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Quantity: One Bearing Dimensions: 12 mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 2mm Width/Height/thickne ss: 6mm Bearing Size: 12 x 24 x 6 mm

Suppliers

Company
Product
Description
Supplier Links
6901-2RS Full Ceramic Sealed Bearing 12x24x6 ZrO2 - Kit8794 - NationSkander California Corporation
Anaheim, CA, USA
6901-2RS Full Ceramic Sealed Bearing 12x24x6 ZrO2
Kit8794
6901-2RS Full Ceramic Sealed Bearing 12x24x6 ZrO2 Kit8794
6901-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6901-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZRO2 Ceramic Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Quantity: One Bearing Dimensions: 12 mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 2mm Width/Height/thickne ss: 6mm Bearing Size: 12 x 24 x 6 mm

6901-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 12mm, outer diameter is 24mm and the width is 6mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.

  • Item: 6901-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZRO2 Ceramic
  • Closures: PTFE covers
  • Inner/outer races: ZRO2 Ceramic
  • Quantity: One Bearing
  • Dimensions: 12 mm x 24mm x 6mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 2mm
  • Width/Height/thickness: 6mm
  • Bearing Size: 12 x 24 x 6 mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8794
Product Name 6901-2RS Full Ceramic Sealed Bearing 12x24x6 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details