NationSkander California Corporation 6006-2RS Bearing 30x55x13 Sealed Kit8791

Description
6006-2RS Sealed Ball Bearing, 6006-2RS is made from Chrome Steel, inner diameter is 30mm, outer diameter is 55mm and width is 13mm Item: 6006 Ball Bearing Type: Deep Groove Ball Bearing Closures: Sealed Size: 30mm x 55mm x 13mm Inner Diameter: 30mm Outer Diameter: 55mm Width: 13mm Quantity: One Bearing Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,000 RPM
Description
6006-2RS Sealed Ball Bearing, 6006-2RS is made from Chrome Steel, inner diameter is 30mm, outer diameter is 55mm and width is 13mm Item: 6006 Ball Bearing Type: Deep Groove Ball Bearing Closures: Sealed Size: 30mm x 55mm x 13mm Inner Diameter: 30mm Outer Diameter: 55mm Width: 13mm Quantity: One Bearing Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6006-2RS Bearing 30x55x13 Sealed - Kit8791 - NationSkander California Corporation
Anaheim, CA, USA
6006-2RS Bearing 30x55x13 Sealed
Kit8791
6006-2RS Bearing 30x55x13 Sealed Kit8791
6006-2RS Sealed Ball Bearing, 6006-2RS is made from Chrome Steel, inner diameter is 30mm, outer diameter is 55mm and width is 13mm Item: 6006 Ball Bearing Type: Deep Groove Ball Bearing Closures: Sealed Size: 30mm x 55mm x 13mm Inner Diameter: 30mm Outer Diameter: 55mm Width: 13mm Quantity: One Bearing Dynamic load rating Cr: 13,200 N Static load rating Cor: 8,300 N Limiting Speed: Grease Lubrication: 8,000 RPM

6006-2RS Sealed Ball Bearing, 6006-2RS is made from Chrome Steel, inner diameter is 30mm, outer diameter is 55mm and width is 13mm

  • Item: 6006 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Sealed
  • Size: 30mm x 55mm x 13mm
  • Inner Diameter: 30mm
  • Outer Diameter: 55mm
  • Width: 13mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 13,200 N
  • Static load rating Cor: 8,300 N
  • Limiting Speed:
    • Grease Lubrication: 8,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8791
Product Name 6006-2RS Bearing 30x55x13 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details