NationSkander California Corporation 6700 Full Ceramic Bearing 10x15x3 Kit8790

Description
6700 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 10mm, outer diameter is 15mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6700 Ball Bearing Type: zirconium oxide Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 10mm x 15mm x 3mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 3mm Size: 10 x 15 x 3 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6700 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 10mm, outer diameter is 15mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6700 Ball Bearing Type: zirconium oxide Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 10mm x 15mm x 3mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 3mm Size: 10 x 15 x 3 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6700 Full Ceramic Bearing 10x15x3 - Kit8790 - NationSkander California Corporation
Anaheim, CA, USA
6700 Full Ceramic Bearing 10x15x3
Kit8790
6700 Full Ceramic Bearing 10x15x3 Kit8790
6700 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 10mm, outer diameter is 15mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6700 Ball Bearing Type: zirconium oxide Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic (zirconium oxide) Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 10mm x 15mm x 3mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 15mm Width/Height/thickne ss: 3mm Size: 10 x 15 x 3 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6700 Full Ceramic zirconium oxide Ball Bearing, the inner diameter is 10mm, outer diameter is 15mm and the width is 4mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6700 Ball Bearing
  • Type: zirconium oxide Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic (zirconium oxide)
  • Inner/outer races: ZrO2 Ceramic (zirconium oxide)
  • Dimensions: 10mm x 15mm x 3mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 15mm
  • Width/Height/thickness: 3mm
  • Size: 10 x 15 x 3 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8790
Product Name 6700 Full Ceramic Bearing 10x15x3
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details