NationSkander California Corporation 8 Skateboard Extended Ceramic Bearing Kit8786

Description
Set of 8 Ceramic skateboard Bearings with extended inner race, that will eliminate the use of spacers, you will get more rigid/smooth wheel set when you use these bearings, these bearings are sealed on one side (the outer side) with rubber seal, Bearings are made of Chrome Steel, these bearings have nylon cage to ensure the light weight and low friction, each bearing have One Rubber Seal to protect the bearing from dust or any possible contamination. Type: extended inner ring ceramic bearings Closures: One side Rubber Seal Quantity: Set of 8 Bearings Balls: Ceramic Balls retainer: Nylon cage Size: 8mm x 22mm x (7mm outer ring width)
Description
Set of 8 Ceramic skateboard Bearings with extended inner race, that will eliminate the use of spacers, you will get more rigid/smooth wheel set when you use these bearings, these bearings are sealed on one side (the outer side) with rubber seal, Bearings are made of Chrome Steel, these bearings have nylon cage to ensure the light weight and low friction, each bearing have One Rubber Seal to protect the bearing from dust or any possible contamination. Type: extended inner ring ceramic bearings Closures: One side Rubber Seal Quantity: Set of 8 Bearings Balls: Ceramic Balls retainer: Nylon cage Size: 8mm x 22mm x (7mm outer ring width)

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Extended Ceramic Bearing - Kit8786 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Extended Ceramic Bearing
Kit8786
8 Skateboard Extended Ceramic Bearing Kit8786
Set of 8 Ceramic skateboard Bearings with extended inner race, that will eliminate the use of spacers, you will get more rigid/smooth wheel set when you use these bearings, these bearings are sealed on one side (the outer side) with rubber seal, Bearings are made of Chrome Steel, these bearings have nylon cage to ensure the light weight and low friction, each bearing have One Rubber Seal to protect the bearing from dust or any possible contamination. Type: extended inner ring ceramic bearings Closures: One side Rubber Seal Quantity: Set of 8 Bearings Balls: Ceramic Balls retainer: Nylon cage Size: 8mm x 22mm x (7mm outer ring width)

Set of 8 Ceramic skateboard Bearings with extended inner race, that will eliminate the use of spacers, you will get more rigid/smooth wheel set when you use these bearings, these bearings are sealed on one side (the outer side) with rubber seal, Bearings are made of Chrome Steel, these bearings have nylon cage to ensure the light weight and low friction, each bearing have One Rubber Seal to protect the bearing from dust or any possible contamination.

  • Type: extended inner ring ceramic bearings
  • Closures: One side Rubber Seal
  • Quantity: Set of 8 Bearings
  • Balls: Ceramic
  • Balls retainer: Nylon cage
  • Size: 8mm x 22mm x (7mm outer ring width)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8786
Product Name 8 Skateboard Extended Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details