NationSkander California Corporation Flanged Ceramic Bearing 2x5x2.5 Si3N4 Kit8781

Description
2 x 5 x 2.5 Hybrid ceramic Chrome steel Shielded bearings with Si3N4 Ceramic Balls, bearing is closed with 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Type: 2 x 5 x 2.5 Flanged Ball Bearings Type: Deep groove Radial Ball Bearings Cage: Chrome Steel Balls: Si3N4 Ceramic Material: Chrome Steel Closures: Double Shielded Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter (ID): 2mm Outer Diameter (OD): 5mm Width/Height/Bridth (W/H/B): 2.5mm Quantity: One Bearing
Description
2 x 5 x 2.5 Hybrid ceramic Chrome steel Shielded bearings with Si3N4 Ceramic Balls, bearing is closed with 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Type: 2 x 5 x 2.5 Flanged Ball Bearings Type: Deep groove Radial Ball Bearings Cage: Chrome Steel Balls: Si3N4 Ceramic Material: Chrome Steel Closures: Double Shielded Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter (ID): 2mm Outer Diameter (OD): 5mm Width/Height/Bridth (W/H/B): 2.5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Flanged Ceramic Bearing 2x5x2.5 Si3N4 - Kit8781 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Ceramic Bearing 2x5x2.5 Si3N4
Kit8781
Flanged Ceramic Bearing 2x5x2.5 Si3N4 Kit8781
2 x 5 x 2.5 Hybrid ceramic Chrome steel Shielded bearings with Si3N4 Ceramic Balls, bearing is closed with 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Type: 2 x 5 x 2.5 Flanged Ball Bearings Type: Deep groove Radial Ball Bearings Cage: Chrome Steel Balls: Si3N4 Ceramic Material: Chrome Steel Closures: Double Shielded Lubrication: Self Lubricated (Grease) Size: 2mm x 5mm x 2.5mm Inner Diameter (ID): 2mm Outer Diameter (OD): 5mm Width/Height/Bridth (W/H/B): 2.5mm Quantity: One Bearing

2 x 5 x 2.5 Hybrid ceramic Chrome steel Shielded bearings with Si3N4 Ceramic Balls, bearing is closed with 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Type: 2 x 5 x 2.5 Flanged Ball Bearings
  • Type: Deep groove Radial Ball Bearings
  • Cage: Chrome Steel
  • Balls: Si3N4 Ceramic
  • Material: Chrome Steel
  • Closures: Double Shielded
  • Lubrication: Self Lubricated (Grease)
  • Size: 2mm x 5mm x 2.5mm
  • Inner Diameter (ID): 2mm
  • Outer Diameter (OD): 5mm
  • Width/Height/Bridth (W/H/B): 2.5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8781
Product Name Flanged Ceramic Bearing 2x5x2.5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details