NationSkander California Corporation 100 608-2RS Ball Bearing Sealed Greased 8x22x7 kit8780

Description
Pack of 100 Skateboard/Inline/Sk ate bearings, work in Rollerblades and even scooters, bearings are Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Seals: 2 Removable Rubber Seals Size: 8 x 22 x 7 mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM
Description
Pack of 100 Skateboard/Inline/Sk ate bearings, work in Rollerblades and even scooters, bearings are Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Seals: 2 Removable Rubber Seals Size: 8 x 22 x 7 mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Suppliers

Company
Product
Description
Supplier Links
100 608-2RS Ball Bearing Sealed Greased 8x22x7 - kit8780 - NationSkander California Corporation
Anaheim, CA, USA
100 608-2RS Ball Bearing Sealed Greased 8x22x7
kit8780
100 608-2RS Ball Bearing Sealed Greased 8x22x7 kit8780
Pack of 100 Skateboard/Inline/Sk ate bearings, work in Rollerblades and even scooters, bearings are Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease. Item: 608-2RS Ball Bearings Type: Deep Groove Ball Bearings Seals: 2 Removable Rubber Seals Size: 8 x 22 x 7 mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Pack of 100 Skateboard/Inline/Skate bearings, work in Rollerblades and even scooters, bearings are Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease.

  • Item: 608-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Seals: 2 Removable Rubber Seals
  • Size: 8 x 22 x 7 mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: 100 Bearings
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8780
Product Name 100 608-2RS Ball Bearing Sealed Greased 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details