NationSkander California Corporation VA030CP0 Thin Section Bearing 3 Kit8779

Description
VA030CP0 Thin Section Open Ball Bearing with a 1/4" cross section width, VA030CP0 bearing is a popular item that could be used in many applications, the dimensions are 3" x 3 1/2" x 1/4", VA030CP0 bearing has nylon balls retainer, VA030CP0 bearing is oil preserved. Item: VA030CP0 Ball Bearing Type: Deep groove Radial Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 3" x 3 1/2" x 1/4" Inch ID (inner diameter)/Bore: 3" inch OD (outer diameter): 3 1/2" inch Width/Height/thickne ss: 1/4" inch Size: 3" x 3.5" x 0.25" Cross Section: 1/4" inch Quantity: One Bearing Equivalents: KA030CP0, SA030CP0, KA030CPO and SA030CPO
Description
VA030CP0 Thin Section Open Ball Bearing with a 1/4" cross section width, VA030CP0 bearing is a popular item that could be used in many applications, the dimensions are 3" x 3 1/2" x 1/4", VA030CP0 bearing has nylon balls retainer, VA030CP0 bearing is oil preserved. Item: VA030CP0 Ball Bearing Type: Deep groove Radial Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 3" x 3 1/2" x 1/4" Inch ID (inner diameter)/Bore: 3" inch OD (outer diameter): 3 1/2" inch Width/Height/thickne ss: 1/4" inch Size: 3" x 3.5" x 0.25" Cross Section: 1/4" inch Quantity: One Bearing Equivalents: KA030CP0, SA030CP0, KA030CPO and SA030CPO

Suppliers

Company
Product
Description
Supplier Links
VA030CP0 Thin Section Bearing 3 - Kit8779 - NationSkander California Corporation
Anaheim, CA, USA
VA030CP0 Thin Section Bearing 3
Kit8779
VA030CP0 Thin Section Bearing 3 Kit8779
VA030CP0 Thin Section Open Ball Bearing with a 1/4" cross section width, VA030CP0 bearing is a popular item that could be used in many applications, the dimensions are 3" x 3 1/2" x 1/4", VA030CP0 bearing has nylon balls retainer, VA030CP0 bearing is oil preserved. Item: VA030CP0 Ball Bearing Type: Deep groove Radial Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 3" x 3 1/2" x 1/4" Inch ID (inner diameter)/Bore: 3" inch OD (outer diameter): 3 1/2" inch Width/Height/thickne ss: 1/4" inch Size: 3" x 3.5" x 0.25" Cross Section: 1/4" inch Quantity: One Bearing Equivalents: KA030CP0, SA030CP0, KA030CPO and SA030CPO

VA030CP0 Thin Section Open Ball Bearing with a 1/4" cross section width, VA030CP0 bearing is a popular item that could be used in many applications, the dimensions are 3" x 3 1/2" x 1/4", VA030CP0 bearing has nylon balls retainer, VA030CP0 bearing is oil preserved.

  • Item: VA030CP0 Ball Bearing
  • Type: Deep groove Radial Ball Bearing
  • Material: Chrome Steel
  • Cage: Nylon
  • Closures: Open
  • Dimensions: 3" x 3 1/2" x 1/4" Inch
  • ID (inner diameter)/Bore: 3" inch
  • OD (outer diameter): 3 1/2" inch
  • Width/Height/thickness: 1/4" inch
  • Size: 3" x 3.5" x 0.25"
  • Cross Section: 1/4" inch
  • Quantity: One Bearing
  • Equivalents: KA030CP0, SA030CP0, KA030CPO and SA030CPO
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8779
Product Name VA030CP0 Thin Section Bearing 3
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details