VA020CP0 Thin Section Open Ball Bearing with a 1/4" cross section width, VA020CP0 bearing is a popular item that could be used in many applications, the dimensions are 2" x 2 1/2" x 1/4" inch, VA020CP0 bearing has nylon balls retainer, VA020CP0 bearing is oil preserved.
Item: VA020CP0 Ball Bearing
Type: Deep groove Radial Ball Bearing
Material: Chrome Steel
Cage: Nylon
Closures: Open
Dimensions: 2" x 2 1/2" x 1/4" Inch
ID (inner diameter)/Bore: 2" inch
OD (outer diameter): 2 1/2" inch
Width/Height/thickne
ss: 1/4" inch
Size: 2" x 2.5" x 0.25"
Cross Section: 1/4" inch
Quantity: One Bearing
Equivalents: KA020CP0, SA020CP0, KA020CPO and SA020CPO
VA020CP0 Thin Section Open Ball Bearing with a 1/4" cross section width, VA020CP0 bearing is a popular item that could be used in many applications, the dimensions are 2" x 2 1/2" x 1/4" inch, VA020CP0 bearing has nylon balls retainer, VA020CP0 bearing is oil preserved.
- Item: VA020CP0 Ball Bearing
- Type: Deep groove Radial Ball Bearing
- Material: Chrome Steel
- Cage: Nylon
- Closures: Open
- Dimensions: 2" x 2 1/2" x 1/4" Inch
- ID (inner diameter)/Bore: 2" inch
- OD (outer diameter): 2 1/2" inch
- Width/Height/thickness: 1/4" inch
- Size: 2" x 2.5" x 0.25"
- Cross Section: 1/4" inch
- Quantity: One Bearing
- Equivalents: KA020CP0, SA020CP0, KA020CPO and SA020CPO