NationSkander California Corporation VAA17CL0 Thin Section Bearing 1 3/4 Kit8776

Description
Thin Section Open Ball Bearing with a 3/16" cross section width (3/16" aka 3/16" inch), VAA17CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 3/4" x 2 1/8" x 3/16" inch, VAA17CL0 bearing has nylon balls retainer, VAA17CL0 bearing is oil preserved. Item: VAA17CL0 Ball Bearing Type: Deep groove Radial VAA17CL0 Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 1 3/4" x 2 1/8" x 3/16" Inch ID (inner diameter)/Bore: 1 3/4" inch OD (outer diameter): 2 1/8" inch Width/Height/thickne ss: 3/16" inch Size: 1.75" x 2.125" x 0.188" Cross Section: 3/16" inch Quantity: One Bearing Equivalents: KAA17CL0, SAA17CL0, KAA17CLO and SAA17CLO
Description
Thin Section Open Ball Bearing with a 3/16" cross section width (3/16" aka 3/16" inch), VAA17CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 3/4" x 2 1/8" x 3/16" inch, VAA17CL0 bearing has nylon balls retainer, VAA17CL0 bearing is oil preserved. Item: VAA17CL0 Ball Bearing Type: Deep groove Radial VAA17CL0 Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 1 3/4" x 2 1/8" x 3/16" Inch ID (inner diameter)/Bore: 1 3/4" inch OD (outer diameter): 2 1/8" inch Width/Height/thickne ss: 3/16" inch Size: 1.75" x 2.125" x 0.188" Cross Section: 3/16" inch Quantity: One Bearing Equivalents: KAA17CL0, SAA17CL0, KAA17CLO and SAA17CLO

Suppliers

Company
Product
Description
Supplier Links
VAA17CL0 Thin Section Bearing 1 3/4 - Kit8776 - NationSkander California Corporation
Anaheim, CA, USA
VAA17CL0 Thin Section Bearing 1 3/4
Kit8776
VAA17CL0 Thin Section Bearing 1 3/4 Kit8776
Thin Section Open Ball Bearing with a 3/16" cross section width (3/16" aka 3/16" inch), VAA17CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 3/4" x 2 1/8" x 3/16" inch, VAA17CL0 bearing has nylon balls retainer, VAA17CL0 bearing is oil preserved. Item: VAA17CL0 Ball Bearing Type: Deep groove Radial VAA17CL0 Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 1 3/4" x 2 1/8" x 3/16" Inch ID (inner diameter)/Bore: 1 3/4" inch OD (outer diameter): 2 1/8" inch Width/Height/thickne ss: 3/16" inch Size: 1.75" x 2.125" x 0.188" Cross Section: 3/16" inch Quantity: One Bearing Equivalents: KAA17CL0, SAA17CL0, KAA17CLO and SAA17CLO

Thin Section Open Ball Bearing with a 3/16" cross section width (3/16" aka 3/16" inch), VAA17CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 3/4" x 2 1/8" x 3/16" inch, VAA17CL0 bearing has nylon balls retainer, VAA17CL0 bearing is oil preserved.

  • Item: VAA17CL0 Ball Bearing
  • Type: Deep groove Radial VAA17CL0 Ball Bearing
  • Material: Chrome Steel
  • Cage: Nylon
  • Closures: Open
  • Dimensions: 1 3/4" x 2 1/8" x 3/16" Inch
  • ID (inner diameter)/Bore: 1 3/4" inch
  • OD (outer diameter): 2 1/8" inch
  • Width/Height/thickness: 3/16" inch
  • Size: 1.75" x 2.125" x 0.188"
  • Cross Section: 3/16" inch
  • Quantity: One Bearing
  • Equivalents: KAA17CL0, SAA17CL0, KAA17CLO and SAA17CLO
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8776
Product Name VAA17CL0 Thin Section Bearing 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Ball Bearings - 291588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details