NationSkander California Corporation VAA15CL0 Thin Section Bearing 1 1/2 Kit8775

Description
VAA15CL0 Thin Section Open Ball Bearing with a 3/16" cross section width ( 3/16" aka 3/16" inch), VAA15CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 1/2" x 1 7/8" x 3/16" inch , VAA15CL0 bearing has nylon balls retainer, VAA15CL0 bearing is oil preserved. Item: VAA15CL0 Ball Bearing Type: Deep groove Radial Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 1 1/2" x 1 7/8" x 3/16" Inch ID (inner diameter)/Bore: 1 1/2" inch OD (outer diameter): 1 7/8" inch Width/Height/thickne ss: 3/16" inch Size: 1.5" x 1.875" x 0.188" Cross Section: 3/16" inch Quantity: One Bearing Equivalents: KAA15CL0, SAA15CL0, KAA15CLO and SAA15CLO
Description
VAA15CL0 Thin Section Open Ball Bearing with a 3/16" cross section width ( 3/16" aka 3/16" inch), VAA15CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 1/2" x 1 7/8" x 3/16" inch , VAA15CL0 bearing has nylon balls retainer, VAA15CL0 bearing is oil preserved. Item: VAA15CL0 Ball Bearing Type: Deep groove Radial Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 1 1/2" x 1 7/8" x 3/16" Inch ID (inner diameter)/Bore: 1 1/2" inch OD (outer diameter): 1 7/8" inch Width/Height/thickne ss: 3/16" inch Size: 1.5" x 1.875" x 0.188" Cross Section: 3/16" inch Quantity: One Bearing Equivalents: KAA15CL0, SAA15CL0, KAA15CLO and SAA15CLO

Suppliers

Company
Product
Description
Supplier Links
VAA15CL0 Thin Section Bearing 1 1/2 - Kit8775 - NationSkander California Corporation
Anaheim, CA, USA
VAA15CL0 Thin Section Bearing 1 1/2
Kit8775
VAA15CL0 Thin Section Bearing 1 1/2 Kit8775
VAA15CL0 Thin Section Open Ball Bearing with a 3/16" cross section width ( 3/16" aka 3/16" inch), VAA15CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 1/2" x 1 7/8" x 3/16" inch , VAA15CL0 bearing has nylon balls retainer, VAA15CL0 bearing is oil preserved. Item: VAA15CL0 Ball Bearing Type: Deep groove Radial Ball Bearing Material: Chrome Steel Cage: Nylon Closures: Open Dimensions: 1 1/2" x 1 7/8" x 3/16" Inch ID (inner diameter)/Bore: 1 1/2" inch OD (outer diameter): 1 7/8" inch Width/Height/thickne ss: 3/16" inch Size: 1.5" x 1.875" x 0.188" Cross Section: 3/16" inch Quantity: One Bearing Equivalents: KAA15CL0, SAA15CL0, KAA15CLO and SAA15CLO

VAA15CL0 Thin Section Open Ball Bearing with a 3/16" cross section width ( 3/16" aka 3/16" inch), VAA15CL0 bearing is a popular item that could be used in many applications, the dimensions are 1 1/2" x 1 7/8" x 3/16" inch , VAA15CL0 bearing has nylon balls retainer, VAA15CL0 bearing is oil preserved.

  • Item: VAA15CL0 Ball Bearing
  • Type: Deep groove Radial Ball Bearing
  • Material: Chrome Steel
  • Cage: Nylon
  • Closures: Open
  • Dimensions: 1 1/2" x 1 7/8" x 3/16" Inch
  • ID (inner diameter)/Bore: 1 1/2" inch
  • OD (outer diameter): 1 7/8" inch
  • Width/Height/thickness: 3/16" inch
  • Size: 1.5" x 1.875" x 0.188"
  • Cross Section: 3/16" inch
  • Quantity: One Bearing
  • Equivalents: KAA15CL0, SAA15CL0, KAA15CLO and SAA15CLO
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8775
Product Name VAA15CL0 Thin Section Bearing 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Ball Bearings - 2346901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3718G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details