NationSkander California Corporation 1000 608-2RS 8x22x7 Ball Bearing Sealed kit8773

Description
Pack of 1000 Skateboard/Inline/Sk ate bearings, work in Rollerblades and even scooters, the pack has 1000 Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease. Item: 608-2RS Ball Bearing Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Size: 8x22x7 mm Quantity: 1000 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM
Description
Pack of 1000 Skateboard/Inline/Sk ate bearings, work in Rollerblades and even scooters, the pack has 1000 Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease. Item: 608-2RS Ball Bearing Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Size: 8x22x7 mm Quantity: 1000 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Suppliers

Company
Product
Description
Supplier Links
1000 608-2RS 8x22x7 Ball Bearing Sealed - kit8773 - NationSkander California Corporation
Anaheim, CA, USA
1000 608-2RS 8x22x7 Ball Bearing Sealed
kit8773
1000 608-2RS 8x22x7 Ball Bearing Sealed kit8773
Pack of 1000 Skateboard/Inline/Sk ate bearings, work in Rollerblades and even scooters, the pack has 1000 Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease. Item: 608-2RS Ball Bearing Type: Deep groove sealed ball bearings Seals: 2 Removable Rubber Seals Size: 8x22x7 mm Quantity: 1000 Bearings Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Pack of 1000 Skateboard/Inline/Skate bearings, work in Rollerblades and even scooters, the pack has 1000 Deep Groove Radial Ball Bearings, bearings have 2 Removable Orange Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Orange Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with Grease.

  • Item: 608-2RS Ball Bearing
  • Type: Deep groove sealed ball bearings
  • Seals: 2 Removable Rubber Seals
  • Size: 8x22x7 mm
  • Quantity: 1000 Bearings
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8773
Product Name 1000 608-2RS 8x22x7 Ball Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Ball Bearings - 2612599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details